NXP Semiconductors RF Receivers - MC33596FJE MC33596FJE

Description
Manufacturer: NXP Win Source Part Number: 883390-MC33596FJE Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5) Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: MC335 Categories: RF/IF and RFID Case / Package: 32-LQFP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883390-MC33596FJE Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5) Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: MC335 Categories: RF/IF and RFID Case / Package: 32-LQFP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MC33596FJE - 883390-MC33596FJE - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MC33596FJE
883390-MC33596FJE
RF Receivers - MC33596FJE 883390-MC33596FJE
Manufacturer: NXP Win Source Part Number: 883390-MC33596FJE Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5) Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: MC335 Categories: RF/IF and RFID Case / Package: 32-LQFP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883390-MC33596FJE
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5)
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC335
Categories: RF/IF and RFID
Case / Package: 32-LQFP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1440
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Rf Receiver
870-MC33596FJE
Rf Receiver 870-MC33596FJE
RF RX FSK/OOK 304/315/426 32LQFP Product overview: MC33596FJE from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FJE can be used for catalog matching and distributor lookup.

RF RX FSK/OOK 304/315/426 32LQFP Product overview: MC33596FJE from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FJE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MC33596FJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33596FJE
RF Receivers MC33596FJE
- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5)

- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 883390-MC33596FJE 870-MC33596FJE MC33596FJE
Product Name RF Receivers - MC33596FJE Rf Receiver RF Receivers
Package Type Surface Mount; Surface Mount Tray Surface Mount; 32-LQFP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Applications General Data Transfer
Communication Interface PCB, Surface Mount
RF Modulation FSK, OOK
Unlock Full Specs
to access all available technical data