NXP Semiconductors RF/IF and RFID - RF Receivers MC33596FJAE

Description
Win Source Part Number: 1161886-MC33596FJAE Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: General Data Transfer Standard Package: 1 Mounting: SMD (SMT) Frequency: 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 22.4kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 10.3mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (5x5) Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2832-MC33596FJAE Base Product Number: MC335 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1161886-MC33596FJAE Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: General Data Transfer Standard Package: 1 Mounting: SMD (SMT) Frequency: 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 22.4kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 10.3mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (5x5) Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2832-MC33596FJAE Base Product Number: MC335 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1161886-MC33596FJAE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1161886-MC33596FJAE
RF/IF and RFID - RF Receivers 1161886-MC33596FJAE
Win Source Part Number: 1161886-MC33596FJAE Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: General Data Transfer Standard Package: 1 Mounting: SMD (SMT) Frequency: 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 22.4kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 10.3mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (5x5) Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2832-MC33596FJAE Base Product Number: MC335 Product Status: Not For New Designs

Win Source Part Number: 1161886-MC33596FJAE
Category: RF/IF and RFID>RF Receivers
Package: Bulk
Applications: General Data Transfer
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz
Data Interface: PCB, Surface Mount
Sensitivity: -104dBm
Data Rate (Max): 22.4kBaud
Modulation or Protocol: FSK, OOK
Current - Receiving: 10.3mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (5x5)
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 2832-MC33596FJAE
Base Product Number: MC335
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
Rf Receiver
870-MC33596FJAE
Rf Receiver 870-MC33596FJAE
TELECOM CIRCUIT, 1-FUNC, PQFP32 Product overview: MC33596FJAE from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FJAE can be used for catalog matching and distributor lookup.

TELECOM CIRCUIT, 1-FUNC, PQFP32 Product overview: MC33596FJAE from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FJAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MC33596FJAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33596FJAE
RF Receivers MC33596FJAE
- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5)

- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5)

Buy Now Datasheet
RF Receivers - MC33596FJAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33596FJAE
RF Receivers MC33596FJAE
- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5)

- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-LQFP (5x5)

Buy Now Datasheet
RF and Wireless - RF Receivers - MC33596FJAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MC33596FJAE
RF and Wireless - RF Receivers MC33596FJAE
TELECOM CIRCUIT, 1-FUNC, PQFP32

TELECOM CIRCUIT, 1-FUNC, PQFP32

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1161886-MC33596FJAE 870-MC33596FJAE MC33596FJAE MC33596FJAE
Product Name RF/IF and RFID - RF Receivers Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Bulk Surface Mount; 32-LQFP Surface Mount; Surface Mount
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Sensitivity -104 dBm -104 dBm -104 dBm
Operating Frequency 304 to 915 MHz 304 to 915 MHz 304 to 915 MHz
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
Drivers, Receivers, Transceivers - BRF2A16G - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details