NXP Semiconductors RF Receivers - MC33596FCAER2 MC33596FCAER2

Description
Manufacturer: NXP Win Source Part Number: 074506-MC33596FCAER2 Packaging: Reel - TR Applications: General Data Transfer Frequency: 304, 315, 426, 434, 868, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 22.4 kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 10.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 32-QFN Exposed Pad (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 074506-MC33596FCAER2 Packaging: Reel - TR Applications: General Data Transfer Frequency: 304, 315, 426, 434, 868, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 22.4 kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 10.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 32-QFN Exposed Pad (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MC33596FCAER2 - 074506-MC33596FCAER2 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MC33596FCAER2
074506-MC33596FCAER2
RF Receivers - MC33596FCAER2 074506-MC33596FCAER2
Manufacturer: NXP Win Source Part Number: 074506-MC33596FCAER2 Packaging: Reel - TR Applications: General Data Transfer Frequency: 304, 315, 426, 434, 868, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 22.4 kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 10.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 32-QFN Exposed Pad (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V

Manufacturer: NXP
Win Source Part Number: 074506-MC33596FCAER2
Packaging: Reel - TR
Applications: General Data Transfer
Frequency: 304, 315, 426, 434, 868, 915MHz
Data Interface: PCB, Surface Mount
Sensitivity: -104dBm
Data Rate (Max): 22.4 kBaud
Modulation or Protocol: FSK, OOK
Current - Receiving: 10.3mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 32-QFN Exposed Pad (5x5)
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V

Buy Now Datasheet
RF Receivers - MC33596FCAER2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33596FCAER2
RF Receivers MC33596FCAER2
- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-QFN-EP (5x5)

- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-QFN-EP (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 074506-MC33596FCAER2 MC33596FCAER2
Product Name RF Receivers - MC33596FCAER2 RF Receivers
Package Type 32-QFN Exposed Pad (5x5) Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Sensitivity -104 dBm -104 dBm
Operating Frequency 304 to 915 MHz 304 to 915 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details