NXP Semiconductors RF Receivers - MC33596FCAE MC33596FCAE

Description
Manufacturer: NXP Win Source Part Number: 1218441-MC33596FCAE Packaging: Tray Applications: General Data Transfer Frequency: 304, 315, 426, 434, 868, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 32-QFN-EP (5x5) Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 22.4kBaud Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,470 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V Receiving Current: 10.3mA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218441-MC33596FCAE Packaging: Tray Applications: General Data Transfer Frequency: 304, 315, 426, 434, 868, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 32-QFN-EP (5x5) Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 22.4kBaud Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,470 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V Receiving Current: 10.3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MC33596FCAE - 1218441-MC33596FCAE - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MC33596FCAE
1218441-MC33596FCAE
RF Receivers - MC33596FCAE 1218441-MC33596FCAE
Manufacturer: NXP Win Source Part Number: 1218441-MC33596FCAE Packaging: Tray Applications: General Data Transfer Frequency: 304, 315, 426, 434, 868, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 32-QFN-EP (5x5) Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 22.4kBaud Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,470 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V Receiving Current: 10.3mA

Manufacturer: NXP
Win Source Part Number: 1218441-MC33596FCAE
Packaging: Tray
Applications: General Data Transfer
Frequency: 304, 315, 426, 434, 868, 915MHz
Data Interface: PCB, Surface Mount
Sensitivity: -104dBm
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 32-QFN-EP (5x5)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 22.4kBaud
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,470
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V
Receiving Current: 10.3mA

Buy Now
Singapore, Singapore
Rf Receiver
870-MC33596FCAE
Rf Receiver 870-MC33596FCAE
RF RX FSK/OOK 304/315/426 32QFN Product overview: MC33596FCAE from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FCAE can be used for catalog matching and distributor lookup.

RF RX FSK/OOK 304/315/426 32QFN Product overview: MC33596FCAE from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FCAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-QFN Exposed Pad (5x5) - 568-MC33596FCAE - Utmel Electronic Limited
Hong Kong, China
RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-QFN Exposed Pad (5x5)
568-MC33596FCAE
RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-QFN Exposed Pad (5x5) 568-MC33596FCAE
- RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-QFN Exposed Pad (5x5)

- RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-QFN Exposed Pad (5x5)

Supplier's Site
RF Receivers - MC33596FCAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33596FCAE
RF Receivers MC33596FCAE
- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-QFN-EP (5x5)

- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-QFN-EP (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1218441-MC33596FCAE 870-MC33596FCAE 568-MC33596FCAE MC33596FCAE
Product Name RF Receivers - MC33596FCAE Rf Receiver RF Receiver FSK, OOK 304, 315, 426, 434, 868, 915MHz -104dBm 22.4 kBaud PCB, Surface Mount 32-QFN Exposed Pad (5x5) RF Receivers
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 C (-4.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Sensitivity -104 dBm -104 dBm -104 dBm
Operating Frequency 304 to 915 MHz 304 to 915 MHz
Supply Voltage 2.7 to 5.5 volts 3 volts 2.7 to 5.5 volts
Applications General Data Transfer
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-RM-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Sensitivity -161 dBm
View Details
Wireless Receiver - RF Rx EN868-2W-s-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details