NXP Semiconductors RF Receivers - MC33592FTAR2 MC33592FTAR2

Description
Manufacturer: NXP Win Source Part Number: 883389-MC33592FTAR2 Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4) Package: Reel - TR Package: 24-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: MC335 Categories: RF/IF and RFID Case / Package: 24-LQFP (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC33592FTAR2CT, MC33592FTAR2TR
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883389-MC33592FTAR2 Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4) Package: Reel - TR Package: 24-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: MC335 Categories: RF/IF and RFID Case / Package: 24-LQFP (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC33592FTAR2CT, MC33592FTAR2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MC33592FTAR2 - 883389-MC33592FTAR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MC33592FTAR2
883389-MC33592FTAR2
RF Receivers - MC33592FTAR2 883389-MC33592FTAR2
Manufacturer: NXP Win Source Part Number: 883389-MC33592FTAR2 Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4) Package: Reel - TR Package: 24-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: MC335 Categories: RF/IF and RFID Case / Package: 24-LQFP (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC33592FTAR2CT, MC33592FTAR2TR

Manufacturer: NXP
Win Source Part Number: 883389-MC33592FTAR2
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)
Package: Reel - TR
Package: 24-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC335
Categories: RF/IF and RFID
Case / Package: 24-LQFP (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC33592FTAR2CT, MC33592FTAR2TR

Buy Now Datasheet
RF Receivers - MC33592FTAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33592FTAR2
RF Receivers MC33592FTAR2
- RF Receiver OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

- RF Receiver OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

Buy Now Datasheet
RF Receivers - MC33592FTAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33592FTAR2
RF Receivers MC33592FTAR2
- RF Receiver OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

- RF Receiver OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 883389-MC33592FTAR2 MC33592FTAR2
Product Name RF Receivers - MC33592FTAR2 RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-LQFP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS
Sensitivity -105 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-900-HP3-SPO - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-SMD Module
Features RoHS
Operating Temperature -30.0 to 80.0 C (-22.0 to 176.0 F)
View Details
Wireless Receiver - RF Rx EN868-1 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details