NXP Semiconductors RF Receivers - MC33591FTAR2 MC33591FTAR2

Description
Manufacturer: NXP Win Source Part Number: 1073400-MC33591FTAR2 Packaging: Reel - TR Applications: General Data Transfer Frequency: 315MHz, 434MHz Data Interface: PCB, Surface Mount Sensitivity: -105dBm Data Rate (Max): 11 kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 5.7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-LQFP (4x4) Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1073400-MC33591FTAR2 Packaging: Reel - TR Applications: General Data Transfer Frequency: 315MHz, 434MHz Data Interface: PCB, Surface Mount Sensitivity: -105dBm Data Rate (Max): 11 kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 5.7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-LQFP (4x4) Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MC33591FTAR2 - 1073400-MC33591FTAR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MC33591FTAR2
1073400-MC33591FTAR2
RF Receivers - MC33591FTAR2 1073400-MC33591FTAR2
Manufacturer: NXP Win Source Part Number: 1073400-MC33591FTAR2 Packaging: Reel - TR Applications: General Data Transfer Frequency: 315MHz, 434MHz Data Interface: PCB, Surface Mount Sensitivity: -105dBm Data Rate (Max): 11 kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 5.7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-LQFP (4x4) Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1073400-MC33591FTAR2
Packaging: Reel - TR
Applications: General Data Transfer
Frequency: 315MHz, 434MHz
Data Interface: PCB, Surface Mount
Sensitivity: -105dBm
Data Rate (Max): 11 kBaud
Modulation or Protocol: FSK, OOK
Current - Receiving: 5.7mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-LQFP (4x4)
Supply Voltage - Operating: 1.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rf Receiver - 870-MC33591FTAR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-MC33591FTAR2
Rf Receiver 870-MC33591FTAR2
CONSUMER CIRCUIT, PQFP24 Product overview: MC33591FTAR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33591FTAR2 can be used for catalog matching and distributor lookup.

CONSUMER CIRCUIT, PQFP24 Product overview: MC33591FTAR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33591FTAR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MC33591FTAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33591FTAR2
RF Receivers MC33591FTAR2
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

Buy Now Datasheet
RF Receivers - MC33591FTAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33591FTAR2
RF Receivers MC33591FTAR2
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

Buy Now Datasheet
RF and Wireless - RF Receivers - MC33591FTAR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MC33591FTAR2
RF and Wireless - RF Receivers MC33591FTAR2
CONSUMER CIRCUIT, PQFP24

CONSUMER CIRCUIT, PQFP24

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1073400-MC33591FTAR2 870-MC33591FTAR2 MC33591FTAR2 MC33591FTAR2
Product Name RF Receivers - MC33591FTAR2 Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type 24-LQFP (4x4) Bulk Surface Mount; 24-LQFP Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -105 dBm -105 dBm -105 dBm
Operating Frequency 315 to 434 MHz 315 to 434 MHz 315 to 434 MHz
Supply Voltage 1.9 to 3.6 volts 1.9 to 3.6 volts 3.6 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
Digital Receiver - EDR-11D1A-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL / RSS
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details