Manufacturer: NXP
Win Source Part Number: 787744-MC33591FTAE
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 24-LQFP
Applications: General Data Transfer
Frequency: 315MHz, 434MHz
Operating Supply Voltage: 1.9 V ~ 3.6 V
Data Interface: PCB, Surface Mount
Sensitivity: -105dBm
Modulation or Protocol: FSK, OOK
Current - Receiving: 5.7mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: MC33591
Categories: RF/IF and RFID
Manufacturer Package: 24-LQFP (4x4)
Data Rate (Maximum): 11 kBaud
Alternative Parts (Cross-Reference): RXC101; MC33591FTAER2; ;
Introduction Date: November 30, 1998
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | 787744-MC33591FTAE | MC33591FTAE |
| Product Name | RF Receivers - MC33591FTAE | RF Receivers |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -105 dBm | -105 dBm |
| Operating Frequency | 315 to 434 MHz | 315 to 434 MHz |
| Supply Voltage | 1.9 to 3.6 volts | 1.9 to 3.6 volts |