NXP Semiconductors Motor Drivers, Controllers MC33486DH

Description
Motor Driver Power MOSFET Parallel 20-HSOP
Request a Quote Datasheet
Description
Motor Driver Power MOSFET Parallel 20-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - MC33486DH-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
MC33486DH-ND
Motor Drivers, Controllers MC33486DH-ND
Motor Driver Power MOSFET Parallel 20-HSOP

Motor Driver Power MOSFET Parallel 20-HSOP

Buy Now Datasheet
Singapore, Singapore
8V 28V Motor Driver IC
744-MC33486DH
8V 28V Motor Driver IC 744-MC33486DH
IC MOTOR DRIVER 8V-28V 20HSOP Product overview: MC33486DH from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33486DH can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 8V-28V 20HSOP Product overview: MC33486DH from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33486DH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - MC33486DH - 1073389-MC33486DH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - MC33486DH
1073389-MC33486DH
PMIC - PMIC - Motor Drivers, Controllers - MC33486DH 1073389-MC33486DH
Manufacturer: NXP Win Source Part Number: 1073389-MC33486DH Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 10A Voltage - Load: 8 V to 28 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-HSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 28 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1073389-MC33486DH
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 10A
Voltage - Load: 8 V to 28 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - MC33486DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
MC33486DH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MC33486DH
IC MOTOR DRIVER 8V-28V 20HSOP

IC MOTOR DRIVER 8V-28V 20HSOP

Supplier's Site
Motor Drivers, Controllers - MC33486DH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MC33486DH
Motor Drivers, Controllers MC33486DH
Motor Driver Power MOSFET Parallel 20-HSOP

Motor Driver Power MOSFET Parallel 20-HSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - MC33486DH - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MC33486DH
PMIC - Motor Drivers, Controllers MC33486DH
IC MOTOR DRIVER 8V-28V 20HSOP

IC MOTOR DRIVER 8V-28V 20HSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number MC33486DH-ND 744-MC33486DH 1073389-MC33486DH MC33486DH MC33486DH MC33486DH
Product Name Motor Drivers, Controllers 8V 28V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - MC33486DH Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
Communication Parallel Interface Parallel
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 8 to 28 volts 8 to 28 volts
Unlock Full Specs
to access all available technical data