Manufacturer: NXP
Win Source Part Number: 1073385-MC33390DR2
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 10.4Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
1/1 Transceiver Half 8-SOIC
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1073385-MC33390DR2 | MC33390DR2 | MC33390DR2 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC33390DR2 | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |