NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33385VWR2 MC33385VWR2

Description
Manufacturer: NXP Win Source Part Number: 207878-MC33385VWR2 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 250 mOhm Family Name: MC33385 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-HSOP Alternative Parts (Cross-Reference): MC33385VW; Introduction Date: July 29, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207878-MC33385VWR2 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 250 mOhm Family Name: MC33385 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-HSOP Alternative Parts (Cross-Reference): MC33385VW; Introduction Date: July 29, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33385VWR2
MC33385VWR2
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33385VWR2 MC33385VWR2
Manufacturer: NXP Win Source Part Number: 207878-MC33385VWR2 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 250 mOhm Family Name: MC33385 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-HSOP Alternative Parts (Cross-Reference): MC33385VW; Introduction Date: July 29, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Automotive, Industrial

Manufacturer: NXP
Win Source Part Number: 207878-MC33385VWR2
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 2A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 250 mOhm
Family Name: MC33385
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-HSOP
Alternative Parts (Cross-Reference): MC33385VW;
Introduction Date: July 29, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Automotive, Industrial

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MC33385VWR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC33385VWR2
PMIC - Power Distribution Switches, Load Drivers MC33385VWR2
IC PWR SWITCH N-CHAN 1:1 20HSOP

IC PWR SWITCH N-CHAN 1:1 20HSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC33385VWR2 MC33385VWR2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33385VWR2 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 325020 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details