NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33291DWR2 MC33291DWR2

Description
Manufacturer: NXP Win Source Part Number: 1073359-MC33291DWR2 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 9 V to 26.5 V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SOIC Supply Voltage - Operating: 2.5 V to 3.5 V Alternative Parts (Cross-Reference): MCZ33291EGR2; MC33291LDWR2; MCZ33291EG; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1073359-MC33291DWR2 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 9 V to 26.5 V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SOIC Supply Voltage - Operating: 2.5 V to 3.5 V Alternative Parts (Cross-Reference): MCZ33291EGR2; MC33291LDWR2; MCZ33291EG; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33291DWR2 - 1073359-MC33291DWR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33291DWR2
1073359-MC33291DWR2
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33291DWR2 1073359-MC33291DWR2
Manufacturer: NXP Win Source Part Number: 1073359-MC33291DWR2 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 9 V to 26.5 V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SOIC Supply Voltage - Operating: 2.5 V to 3.5 V Alternative Parts (Cross-Reference): MCZ33291EGR2; MC33291LDWR2; MCZ33291EG; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1073359-MC33291DWR2
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 9 V to 26.5 V
Rds On (Typ): 550 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SOIC
Supply Voltage - Operating: 2.5 V to 3.5 V
Alternative Parts (Cross-Reference): MCZ33291EGR2; MC33291LDWR2; MCZ33291EG;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1073359-MC33291DWR2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33291DWR2
Supply Voltage (VS) 2.5 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers