Manufacturer: NXP
Win Source Part Number: 1218358-MC33288DDHR2
Packaging: Tape and Reel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 20-HSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Current - Output (Maximum): 8A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MC33288
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Load Voltage (V): 8V ~ 35V
Rds On: 20mOhm
IC PWR DRIVER 1:1 20HSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MC33288DDHR2 | MC33288DDHR2 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33288DDHR2 | PMIC - Power Distribution Switches, Load Drivers |
| Number of Outlets | 2 |