Manufacturer: NXP
Win Source Part Number: 140922-MC33287DW
Packaging: Tube/Rail
Applications: Contact Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 55μA
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 140922-MC33287DW |
| Product Name | PMIC - PMIC - Power Management - Specialized - MC33287DW |
| Supply Voltage (VS) | 7 to 18 volts |