NXP Semiconductors PMIC - PMIC - Gate Drivers - MC33285 MC33285

Description
Manufacturer: NXP Win Source Part Number: 207876-MC33285 Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 1.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 40 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207876-MC33285 Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 1.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 40 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MC33285 - 207876-MC33285 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MC33285
207876-MC33285
PMIC - PMIC - Gate Drivers - MC33285 207876-MC33285
Manufacturer: NXP Win Source Part Number: 207876-MC33285 Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 1.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 40 V

Manufacturer: NXP
Win Source Part Number: 207876-MC33285
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 1.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 40 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 207876-MC33285
Product Name PMIC - PMIC - Gate Drivers - MC33285
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - DS1488MX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53258A-D01AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details
LED Drivers - A6277ELWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details