NXP SEMICONDUCTORS
MC33199D -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
NXP Semiconductors
Interface - Drivers, Receivers, Transceivers
MC33199D
Description
IC DRIVER 1/0 14SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 1/0 14SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MC33199D
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MC33199D |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details