Manufacturer: NXP
Win Source Part Number: 1218277-MC33186VW1
Packaging: Tube
Mounting Style: SMD
Features: Status Flag
Applications: DC Motors, General Purpose, Solenoids
Technology: Bi-CMOS
Interface: Logic
Current - Output / Channel: 5A
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Output Configuration: Half Bridge (2)
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 20-HSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: MC33186
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 28V
Load Voltage (V): 5V ~ 28V
Rds On: 150mOhm
Half Bridge (2) Driver DC Motors, General Purpose, Solenoids Bi-CMOS 20-HSOP
IC HALF BRIDGE DRIVER 5A 20HSOP
Half Bridge (2) Driver DC Motors, General Purpose, Solenoids Bi-CMOS 20-HSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1218277-MC33186VW1 | MC33186VW1-ND | MC33186VW1 | MC33186VW1 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - MC33186VW1 | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 5 to 28 volts | 5 to 28 volts | 28 to 5 volts | 5 to 28 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SOIC | SOIC; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | SOIC | SOIC; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad |
| Packing Method | Tube; Tube; Other | Tube | Tube; Tube; Other | Tube; Tube; Other |