Manufacturer: NXP
Win Source Part Number: 926137-MC32PF4210A1E
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Audio, Video PMIC 56-QFN-EP (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount, Wettable Flank
Family Name: MC32PF4210
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN-EP (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13792, 935353765557, MC32PF4210A1ES-ND
POWER MANAGEMENT IC, 14 CH, I2C, QFN-56; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:6; No. of LDO Regulators:7; No. of Regulated Outputs:14; Digital IC Case:QFN; No. of Pins:56Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
Audio, Video PMIC 56-QFN-EP (8x8)
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 926137-MC32PF4210A1ES | 59AC7147 | MC32PF4210A1ES |
| Product Name | PMIC - PMIC - Power Management - Specialized - MC32PF4210A1ES | Power Management Ic, 14 Ch, I2C, Qfn-56; Supply Voltage Nxp | Power Management - Specialized |
| Output Options | Inverting |