POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:6.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:3; No. of Regulated Outputs:6; Digital IC Case:QFN-EP; No. of Pins:40Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 71AC3028 | MC32PF1550A3EP | MC32PF1550A3EP |
| Product Name | Power Management Ic, -40 To 85Deg C; Supply Voltage Nxp | Power Management - Specialized | Power Management - Specialized |
| Pins | 40 |