NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC17XS6500CEKR2 MC17XS6500CEKR2

Description
Manufacturer: NXP Win Source Part Number: 883343-MC17XS6500CEK R2 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Family Name: MC17 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-14746-1, 568-14746-2, 568-14746-6, 934070566518, MC17XS6500CEKR2-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883343-MC17XS6500CEK R2 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Family Name: MC17 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-14746-1, 568-14746-2, 568-14746-6, 934070566518, MC17XS6500CEKR2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC17XS6500CEKR2
MC17XS6500CEKR2
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC17XS6500CEKR2 MC17XS6500CEKR2
Manufacturer: NXP Win Source Part Number: 883343-MC17XS6500CEK R2 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Family Name: MC17 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-14746-1, 568-14746-2, 568-14746-6, 934070566518, MC17XS6500CEKR2-ND

Manufacturer: NXP
Win Source Part Number: 883343-MC17XS6500CEKR2
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 5.5V
Family Name: MC17
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-14746-1, 568-14746-2, 568-14746-6, 934070566518, MC17XS6500CEKR2-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MC17XS6500CEKR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC17XS6500CEKR2
PMIC - Power Distribution Switches, Load Drivers MC17XS6500CEKR2
IC PWR SWITCH N-CHAN 1:1 32SOIC

IC PWR SWITCH N-CHAN 1:1 32SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC17XS6500CEKR2 MC17XS6500CEKR2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC17XS6500CEKR2 PMIC - Power Distribution Switches, Load Drivers
Current 5.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 576911 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets C19
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details