Power Switch/Driver 1:1 N-Channel 5.5A 32-SOIC-EP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MC17XS6500CEK |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 6 |
| Output Configuration | Inverting |
| Output Current | 5.5 amps |