Win Source Part Number: 990639-MC16XSD200FKR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Internal PWM, Slew Rate Controlled, Watchdog Timer
Package: Tape & Reel (TR)
Standard Package: 1,200
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 8V ~ 36V
Rds On (Typ): 16mOhm (Max)
Package / Case: 23-PowerQFN
Supplier Device Package: 23-PQFN (12x12)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 934070599578
Base Product Number: MC16
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 990639-MC16XSD200FKR2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Features | Watchdog Timer |