NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC16XSD200FK MC16XSD200FK

Description
Manufacturer: NXP Win Source Part Number: 1218068-MC16XSD200FK Packaging: Tray Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 3V ~ 5.5V Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 23-PQFN (12x12) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 23-PowerQFN Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 840 MSL Level: 3 (168 Hours) Load Voltage (V): 8V ~ 36V Rds On: 16mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218068-MC16XSD200FK Packaging: Tray Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 3V ~ 5.5V Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 23-PQFN (12x12) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 23-PowerQFN Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 840 MSL Level: 3 (168 Hours) Load Voltage (V): 8V ~ 36V Rds On: 16mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC16XSD200FK
MC16XSD200FK
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC16XSD200FK MC16XSD200FK
Manufacturer: NXP Win Source Part Number: 1218068-MC16XSD200FK Packaging: Tray Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 3V ~ 5.5V Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 23-PQFN (12x12) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 23-PowerQFN Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 840 MSL Level: 3 (168 Hours) Load Voltage (V): 8V ~ 36V Rds On: 16mOhm (Maximum)

Manufacturer: NXP
Win Source Part Number: 1218068-MC16XSD200FK
Packaging: Tray
Features: Internal PWM, Slew Rate Controlled, Watchdog Timer
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: 3V ~ 5.5V
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 23-PQFN (12x12)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 23-PowerQFN
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 840
MSL Level: 3 (168 Hours)
Load Voltage (V): 8V ~ 36V
Rds On: 16mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MC16XSD200FK - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC16XSD200FK
PMIC - Power Distribution Switches, Load Drivers MC16XSD200FK
IC PWR SWITCH N-CHAN 1:1 23PQFN

IC PWR SWITCH N-CHAN 1:1 23PQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC16XSD200FK MC16XSD200FK
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC16XSD200FK PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-305 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details