Manufacturer: NXP
Win Source Part Number: 787717-MC14600P
Series: *
Packaging: Tube
Mounting Style: Through Hole
Package: 16-DIP (0.300", 7.62mm)
Part Status: Obsolete(EOL)
Family Name: MC14600
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MAX17841BGUE/V+T; MAX17841BGUE+; MAX17841BGUE/V+; MAX14656EWE+T;
Introduction Date: March 09, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
ALARM with Horn Driver 16-DIP
IC ALARM WITH HORN DRIVER 16DIP
ALARM with Horn Driver 16-DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 787717-MC14600P | MC14600P-ND | MC14600P | MC14600P |
| Product Name | Specialized ICs - MC14600P | Specialized ICs | Specialized ICs | Specialized ICs |