NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - MC145574AACR2 MC145574AACR2

Description
Manufacturer: NXP Win Source Part Number: 207846-MC145574AACR2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 207846-MC145574AACR2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC145574AACR2 - 207846-MC145574AACR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC145574AACR2
207846-MC145574AACR2
Interface - Interface - Drivers, Receivers, Transceivers - MC145574AACR2 207846-MC145574AACR2
Manufacturer: NXP Win Source Part Number: 207846-MC145574AACR2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: NXP
Win Source Part Number: 207846-MC145574AACR2
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now
Drivers, Receivers, Transceivers - MC145574AACR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MC145574AACR2
Drivers, Receivers, Transceivers MC145574AACR2
Transceiver 32-LQFP (7x7)

Transceiver 32-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 207846-MC145574AACR2 MC145574AACR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC145574AACR2 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details