Manufacturer: NXP
Win Source Part Number: 074470-MC145170D2R2
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 185MHz
"Clock/Frequency Synthesizer, Fanout Buffer (Distribution) IC 185MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLK/FREQ SYNTH 16SOIC Product overview: MC145170D2R2 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC145170D2R2 can be used for catalog matching and distributor lookup.
IC CLK/FREQ SYNTH 16SOIC
IC SERIAL PLL FREQ SYNTH 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 074470-MC145170D2R2 | MC145170D2TR-ND | 728-MC145170D2R2 | MC145170D2R2 | MC145170D2R2 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145170D2R2 | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock/Frequency Synthesizer, Fanout Buffer (Distribution); Clock Generator | Clock/Frequency Synthesizer, Fanout Buffer (Distribution); Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; 16-SOIC | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC | Surface Mount; Surface Mount |