NXP Semiconductors Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145158DW2 MC145158DW2

Description
Manufacturer: NXP Win Source Part Number: 787705-MC145158DW2 Packaging: Tube Type: PLL Clock/Frequency Synthesizer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Frequency - Max: 25MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 9 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MC145158 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ML145157-5P; ML145151YP; ML145152YP; MC145151DW2; Introduction Date: January 01, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787705-MC145158DW2 Packaging: Tube Type: PLL Clock/Frequency Synthesizer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Frequency - Max: 25MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 9 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MC145158 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ML145157-5P; ML145151YP; ML145152YP; MC145151DW2; Introduction Date: January 01, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145158DW2
787705-MC145158DW2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145158DW2 787705-MC145158DW2
Manufacturer: NXP Win Source Part Number: 787705-MC145158DW2 Packaging: Tube Type: PLL Clock/Frequency Synthesizer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Frequency - Max: 25MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 9 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MC145158 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ML145157-5P; ML145151YP; ML145152YP; MC145151DW2; Introduction Date: January 01, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787705-MC145158DW2
Packaging: Tube
Type: PLL Clock/Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Frequency - Max: 25MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 9 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MC145158
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ML145157-5P; ML145151YP; ML145152YP; MC145151DW2;
Introduction Date: January 01, 1992
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-MC145158DW2
Clock and Timing IC 728-MC145158DW2
IC PLL CLOCK/FREQ SYNTH 16SOIC Product overview: MC145158DW2 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC145158DW2 can be used for catalog matching and distributor lookup.

IC PLL CLOCK/FREQ SYNTH 16SOIC Product overview: MC145158DW2 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC145158DW2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC145158DW2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC145158DW2-ND
Clock Generators, PLLs, Frequency Synthesizers MC145158DW2-ND
"PLL Clock/Frequency Synthesizer IC 25MHz 1 16-SOIC (0.295"", 7.50mm Width)"

"PLL Clock/Frequency Synthesizer IC 25MHz 1 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145158DW2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC145158DW2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC145158DW2
IC SER-IN PLL FREQ SYNTH 16-SOIC

IC SER-IN PLL FREQ SYNTH 16-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC145158DW2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC145158DW2
Clock Generators, PLLs, Frequency Synthesizers MC145158DW2
PLL Clock/Frequency Synthesizer IC 25MHz 1 16-SOIC (0.295", 7.50mm Width)

PLL Clock/Frequency Synthesizer IC 25MHz 1 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145158DW2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC145158DW2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC145158DW2
IC PLL CLOCK/FREQ SYNTH 16SOIC

IC PLL CLOCK/FREQ SYNTH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 787705-MC145158DW2 728-MC145158DW2 MC145158DW2-ND MC145158DW2 MC145158DW2 MC145158DW2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145158DW2 Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator PLL Clock/Frequency Synthesizer; Clock Generator
Bus Interface Clock Clock Clock Clock Clock
Package Type Surface Mount Tube Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC
Supply Voltage 3 to 9 volts 3 to 9 volts 3 to 9 volts 3 to 9 volts 3 to 9 volts
Unlock Full Specs
to access all available technical data