IC SER-IN PLL FREQ SYNTH 16-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | MC145157DW2TR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" |