NXP Semiconductors Led Display/lamp Driver, Dip-20; Device Topology Nxp MC14489BPE

Description
LED DISPLAY/LAMP DRIVER, DIP-20; Device Topology:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:5.4V; Output Current Max:17.5mA; Switching Frequency:4MHz; No. of Outputs:15Outputs; IC Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
LED DISPLAY/LAMP DRIVER, DIP-20; Device Topology:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:5.4V; Output Current Max:17.5mA; Switching Frequency:4MHz; No. of Outputs:15Outputs; IC Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Display/lamp Driver, Dip-20; Device Topology Nxp - 62K4874 - Newark, An Avnet Company
Chicago, IL, United States
Led Display/lamp Driver, Dip-20; Device Topology Nxp
62K4874
Led Display/lamp Driver, Dip-20; Device Topology Nxp 62K4874
LED DISPLAY/LAMP DRIVER, DIP-20; Device Topology:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:5.4V; Output Current Max:17.5mA; Switching Frequency:4MHz; No. of Outputs:15Outputs; IC Mounting:Through Hole RoHS Compliant: Yes

LED DISPLAY/LAMP DRIVER, DIP-20; Device Topology:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:5.4V; Output Current Max:17.5mA; Switching Frequency:4MHz; No. of Outputs:15Outputs; IC Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 62K4874
Product Name Led Display/lamp Driver, Dip-20; Device Topology Nxp
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products