NXP SEMICONDUCTORS
MC14489BDWR2 -- DISPLAY DRIVERS
NXP Semiconductors
Display Drivers
MC14489BDWR2
Description
IC DRVR 7 SEGMENT 20SOIC
Description
IC DRVR 7 SEGMENT 20SOIC
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
MC14489BDWR2 |
|
Product Name
|
Display Drivers |
|
Package Type
|
SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.1000 amps
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features
Multiple Outputs
Operating Temperature
-20 to 85 C (-4 to 185 F)
View Details
Package Type
Other; TO-252-3-L1
IOUT
0.5000 amps
IQ
0.0060 amps
View Details