NXP Semiconductors Led Driver, Smd, 4Mhz, Soic-20; Device Topology Nxp MC14489BDWER2

Description
LED DRIVER, SMD, 4MHZ, SOIC-20; Device Topology:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:5.4V; Output Current Max:17.5mA; Switching Frequency:4MHz; No. of Outputs:15Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, SMD, 4MHZ, SOIC-20; Device Topology:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:5.4V; Output Current Max:17.5mA; Switching Frequency:4MHz; No. of Outputs:15Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Smd, 4Mhz, Soic-20; Device Topology Nxp - 49AC3997 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Smd, 4Mhz, Soic-20; Device Topology Nxp
49AC3997
Led Driver, Smd, 4Mhz, Soic-20; Device Topology Nxp 49AC3997
LED DRIVER, SMD, 4MHZ, SOIC-20; Device Topology:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:5.4V; Output Current Max:17.5mA; Switching Frequency:4MHz; No. of Outputs:15Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

LED DRIVER, SMD, 4MHZ, SOIC-20; Device Topology:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:5.4V; Output Current Max:17.5mA; Switching Frequency:4MHz; No. of Outputs:15Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Led Display/lamp Driver, Sog-20, Full Reel; Device Topology Nxp - 62K4873 - Newark, An Avnet Company
Chicago, IL, United States
Led Display/lamp Driver, Sog-20, Full Reel; Device Topology Nxp
62K4873
Led Display/lamp Driver, Sog-20, Full Reel; Device Topology Nxp 62K4873
LED DISPLAY/LAMP DRIVER, SOG-20, FULL REEL; Device Topology:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:5.4V; Output Current Max:17.5mA; Switching Frequency:4MHz; No. of Outputs:15Outputs; No. of Pins:20PinsRoHS Compliant: Yes

LED DISPLAY/LAMP DRIVER, SOG-20, FULL REEL; Device Topology:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:5.4V; Output Current Max:17.5mA; Switching Frequency:4MHz; No. of Outputs:15Outputs; No. of Pins:20PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 49AC3997 62K4873
Product Name Led Driver, Smd, 4Mhz, Soic-20; Device Topology Nxp Led Display/lamp Driver, Sog-20, Full Reel; Device Topology Nxp
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SKY81290-11-564LF - Acme Chip Technology Co., Limited
Specs
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LED Drivers - A8740EEETR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.5 to 5.5 volts
Features RoHS Compliant
View Details
5 suppliers
LED Drivers - 763474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 14 watts
Features RoHS Compliant
View Details