NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC141585DWE MC141585DWE

Description
Manufacturer: NXP Win Source Part Number: 711118-MC141585DWE Packaging: Tube Mounting Style: SMD Supply Current: 26mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: MC141585 Manufacturer Pack Quantity: 47 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 711118-MC141585DWE Packaging: Tube Mounting Style: SMD Supply Current: 26mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: MC141585 Manufacturer Pack Quantity: 47 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC141585DWE - 711118-MC141585DWE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC141585DWE
711118-MC141585DWE
PMIC - PMIC - Power Management - Specialized - MC141585DWE 711118-MC141585DWE
Manufacturer: NXP Win Source Part Number: 711118-MC141585DWE Packaging: Tube Mounting Style: SMD Supply Current: 26mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: MC141585 Manufacturer Pack Quantity: 47 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 711118-MC141585DWE
Packaging: Tube
Mounting Style: SMD
Supply Current: 26mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: MC141585
Manufacturer Pack Quantity: 47
MSL Level: 3 (168 Hours)

Buy Now
Power Management - Specialized - MC141585DWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC141585DWE
Power Management - Specialized MC141585DWE
PMIC 16-SOIC

PMIC 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 711118-MC141585DWE MC141585DWE
Product Name PMIC - PMIC - Power Management - Specialized - MC141585DWE Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers