NXP Semiconductors RF Amplifiers MC13751FCR2

Description
IC RF AMP UPMIXER/DRIVER QFN24
Request a Quote Datasheet
Description
IC RF AMP UPMIXER/DRIVER QFN24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MC13751FCTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MC13751FCTR-ND
RF Amplifiers MC13751FCTR-ND
IC RF AMP UPMIXER/DRIVER QFN24

IC RF AMP UPMIXER/DRIVER QFN24

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MC13751FCTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications TDMA
Frequency Range 824 to 849 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2598-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
2.4 GHz High Efficiency Wireless LAN PA - SE2568U - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details