NXP Semiconductors RF Transceiver ICs - MC13224VR2 MC13224VR2

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 807232-MC13224VR2 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 80kB ROM, 96kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Current - Receiving: 22mA ~ 24mA Part Status: Obsolete (End Of Life) RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 64 Current - Transmitting: 29mA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 145-TFLGA Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 807232-MC13224VR2 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 80kB ROM, 96kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Current - Receiving: 22mA ~ 24mA Part Status: Obsolete (End Of Life) RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 64 Current - Transmitting: 29mA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 145-TFLGA Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13224VR2 - 807232-MC13224VR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13224VR2
807232-MC13224VR2
RF Transceiver ICs - MC13224VR2 807232-MC13224VR2
Manufacturer: NXP USA Inc. Win Source Part Number: 807232-MC13224VR2 Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 80kB ROM, 96kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Current - Receiving: 22mA ~ 24mA Part Status: Obsolete (End Of Life) RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 64 Current - Transmitting: 29mA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 145-TFLGA Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: NXP USA Inc.
Win Source Part Number: 807232-MC13224VR2
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 128kB Flash, 80kB ROM, 96kB SRAM
Power - Output: 4dBm
Sensitivity: -100dBm
Current - Receiving: 22mA ~ 24mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 64
Current - Transmitting: 29mA
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 145-TFLGA
Data Rate (Maximum): 250kbps
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
RF and Wireless - RF Transceiver ICs - MC13224VR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MC13224VR2
RF and Wireless - RF Transceiver ICs MC13224VR2
IC RF TXRX+MCU 802.15.4 145TFLGA

IC RF TXRX+MCU 802.15.4 145TFLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 807232-MC13224VR2 MC13224VR2
Product Name RF Transceiver ICs - MC13224VR2 RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details