NXP Semiconductors RF Transceiver ICs - MC13213R2 MC13213R2

Description
Manufacturer: NXP Win Source Part Number: 074439-MC13213R2 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 60kB Flash, 4kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 71-VFLGA Supply Voltage - Operating: 2 V to 3.4 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 074439-MC13213R2 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 60kB Flash, 4kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 71-VFLGA Supply Voltage - Operating: 2 V to 3.4 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13213R2 - 074439-MC13213R2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13213R2
074439-MC13213R2
RF Transceiver ICs - MC13213R2 074439-MC13213R2
Manufacturer: NXP Win Source Part Number: 074439-MC13213R2 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 60kB Flash, 4kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 71-VFLGA Supply Voltage - Operating: 2 V to 3.4 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 074439-MC13213R2
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 60kB Flash, 4kB RAM
Power - Output: 3dBm
Sensitivity: -92dBm
Data Rate (Max): 250kbps
Current - Receiving: 37mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, SPI
GPIO: 32
Current - Transmitting: 30mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 71-VFLGA
Supply Voltage - Operating: 2 V to 3.4 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Transceiver, 2.48Ghz, Vlga-71; Data Rate Nxp - 61AC0234 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.48Ghz, Vlga-71; Data Rate Nxp
61AC0234
Rf Transceiver, 2.48Ghz, Vlga-71; Data Rate Nxp 61AC0234
RF TRANSCEIVER, 2.48GHZ, VLGA-71; Data Rate:250Kbps; RF / IF Modulation:-; Frequency Min:2.405GHz; Frequency Max:2.48GHz; Receiving Current:37mA; RF IC Case Style:LGA; No. of Pins:71Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

RF TRANSCEIVER, 2.48GHZ, VLGA-71; Data Rate:250Kbps; RF / IF Modulation:-; Frequency Min:2.405GHz; Frequency Max:2.48GHz; Receiving Current:37mA; RF IC Case Style:LGA; No. of Pins:71Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Rf Transceiver, 2.405Ghz To 2.48Ghz, Lga-71, Full Reel; Data Rate Nxp - 81K2752 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.405Ghz To 2.48Ghz, Lga-71, Full Reel; Data Rate Nxp
81K2752
Rf Transceiver, 2.405Ghz To 2.48Ghz, Lga-71, Full Reel; Data Rate Nxp 81K2752
RF TRANSCEIVER, 2.405GHZ TO 2.48GHZ, LGA-71, FULL REEL; Data Rate:250Kbps; RF / IF Modulation:O-QPSK; Frequency Min:2.405GHz; Frequency Max:2.48GHz; Receiving Current:42mA; RF IC Case Style:LGA; No. of Pins:71Pins; Product Range:- RoHS Compliant: Yes

RF TRANSCEIVER, 2.405GHZ TO 2.48GHZ, LGA-71, FULL REEL; Data Rate:250Kbps; RF / IF Modulation:O-QPSK; Frequency Min:2.405GHz; Frequency Max:2.48GHz; Receiving Current:42mA; RF IC Case Style:LGA; No. of Pins:71Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - MC13213R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MC13213R2
RF and Wireless - RF Transceiver ICs MC13213R2
MICROPROCESSOR CIRCUIT, CMOS, PB

MICROPROCESSOR CIRCUIT, CMOS, PB

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 074439-MC13213R2 61AC0234 81K2752 MC13213R2
Product Name RF Transceiver ICs - MC13213R2 Rf Transceiver, 2.48Ghz, Vlga-71; Data Rate Nxp Rf Transceiver, 2.405Ghz To 2.48Ghz, Lga-71, Full Reel; Data Rate Nxp RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2405 to 2480 MHz 2405 to 2480 MHz 2400 MHz
Sensitivity -92 dBm -92 dBm
Output Power 3 dBm 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details