RF TRANSCEIVER, ZIGBEE SOC, 2.4GHz, 71-LGA; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:42mA; Transmitting Current:35mA; RF IC Case Style:LGA; No. of Pins:71Pins; Supply Voltage Min:2V RoHS Compliant: Yes
IC RF TXRX+MCU 802.15.4 71VFLGA
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 81K2751 | MC13213 |
| Product Name | Rf Transceiver, Zigbee Soc, 2.4Ghz, 71-Lga; Frequency Min Nxp | RF and Wireless - RF Transceiver ICs |
| Features | RoHS | |
| Operating Frequency | 2405 to 2480 MHz | 2400 MHz |
| Supply Voltage | 2 to ? volts | |
| Supply Current | 35 mA | 30 mA |