NXP Semiconductors RF Transceiver ICs - MC13211 MC13211

Description
Manufacturer: NXP Win Source Part Number: 022545-MC13211 Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 16kB Flash, 1kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 71-VFLGA Supply Voltage - Operating: 2 V to 3.4 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 022545-MC13211 Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 16kB Flash, 1kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 71-VFLGA Supply Voltage - Operating: 2 V to 3.4 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13211 - 022545-MC13211 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13211
022545-MC13211
RF Transceiver ICs - MC13211 022545-MC13211
Manufacturer: NXP Win Source Part Number: 022545-MC13211 Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 16kB Flash, 1kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 71-VFLGA Supply Voltage - Operating: 2 V to 3.4 V

Manufacturer: NXP
Win Source Part Number: 022545-MC13211
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 16kB Flash, 1kB RAM
Power - Output: 3dBm
Sensitivity: -92dBm
Data Rate (Max): 250kbps
Current - Receiving: 37mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, SPI
GPIO: 32
Current - Transmitting: 30mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 71-VFLGA
Supply Voltage - Operating: 2 V to 3.4 V

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
MC13211
RF and Wireless - RF Transceiver ICs MC13211
MICROPROCESSOR CIRCUIT, SIP 802.

MICROPROCESSOR CIRCUIT, SIP 802.

Supplier's Site
Ic, Rf Txrx, 2.405Ghz To 2.48Ghz, Lga-71; Frequency Min Nxp - 81K2747 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rf Txrx, 2.405Ghz To 2.48Ghz, Lga-71; Frequency Min Nxp
81K2747
Ic, Rf Txrx, 2.405Ghz To 2.48Ghz, Lga-71; Frequency Min Nxp 81K2747
IC, RF TXRX, 2.405GHZ TO 2.48GHZ, LGA-71; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:42mA; Transmitting Current:35mA; RF IC Case Style:LGA; No. of Pins:71Pins; Supply Voltage Min:2V RoHS Compliant: Yes

IC, RF TXRX, 2.405GHZ TO 2.48GHZ, LGA-71; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:42mA; Transmitting Current:35mA; RF IC Case Style:LGA; No. of Pins:71Pins; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 022545-MC13211 MC13211 81K2747
Product Name RF Transceiver ICs - MC13211 RF and Wireless - RF Transceiver ICs Ic, Rf Txrx, 2.405Ghz To 2.48Ghz, Lga-71; Frequency Min Nxp
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2405 to 2480 MHz
Sensitivity -92 dBm -92 dBm
Output Power 3 dBm 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details