NXP Semiconductors RF Transceiver ICs - MC13203FC MC13203FC

Description
Manufacturer: NXP Win Source Part Number: 787692-MC13203FC Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.4 V Protocol: Zigbee Power - Output: 0dBm Sensitivity: -92dBm Current - Receiving: 37mA Part Status: Obsolete(EOL) RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Family Name: MC13203 Categories: RF/IF and RFID Data Rate (Maximum): 250kbps Alternative Parts (Cross-Reference): MC13203FCR2; MC13202FCR2; MC13202FC; Introduction Date: April 21, 2006 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787692-MC13203FC Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.4 V Protocol: Zigbee Power - Output: 0dBm Sensitivity: -92dBm Current - Receiving: 37mA Part Status: Obsolete(EOL) RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Family Name: MC13203 Categories: RF/IF and RFID Data Rate (Maximum): 250kbps Alternative Parts (Cross-Reference): MC13203FCR2; MC13202FCR2; MC13202FC; Introduction Date: April 21, 2006 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13203FC - 787692-MC13203FC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13203FC
787692-MC13203FC
RF Transceiver ICs - MC13203FC 787692-MC13203FC
Manufacturer: NXP Win Source Part Number: 787692-MC13203FC Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.4 V Protocol: Zigbee Power - Output: 0dBm Sensitivity: -92dBm Current - Receiving: 37mA Part Status: Obsolete(EOL) RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Family Name: MC13203 Categories: RF/IF and RFID Data Rate (Maximum): 250kbps Alternative Parts (Cross-Reference): MC13203FCR2; MC13202FCR2; MC13202FC; Introduction Date: April 21, 2006 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 787692-MC13203FC
Packaging: Tray
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.4 V
Protocol: Zigbee
Power - Output: 0dBm
Sensitivity: -92dBm
Current - Receiving: 37mA
Part Status: Obsolete(EOL)
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
GPIO: 7
Current - Transmitting: 30mA
Family Name: MC13203
Categories: RF/IF and RFID
Data Rate (Maximum): 250kbps
Alternative Parts (Cross-Reference): MC13203FCR2; MC13202FCR2; MC13202FC;
Introduction Date: April 21, 2006
ECCN: 5A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 787692-MC13203FC
Product Name RF Transceiver ICs - MC13203FC
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details