IC RF TxRx Only 802.15.4, General ISM > 1GHz Zigbee® 2.4GHz 32-VFQFN Exposed Pad
| Utmel Electronic Limited | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 568-MC13203FC |
| Product Name | IC RF TxRx Only 802.15.4, General ISM > 1GHz Zigbee® 2.4GHz 32-VFQFN Exposed Pad |
| Package Type | 32-VFQFN Exposed Pad |
| Features | RoHS |
| Operating Temperature | -40.0 C (-40.0 F) |
| Operating Frequency | 2400 MHz |