NXP Semiconductors Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Data Rate Nxp MC13201FC

Description
RF TRANSCEIVER, 2.405GHZ TO 2.48GHZ, QFN-32; Data Rate:250Kbps; RF / IF Modulation:O-QPSK; Frequency Min:2.405GHz; Frequency Max:2.48GHz; Receiving Current:45mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet
Description
RF TRANSCEIVER, 2.405GHZ TO 2.48GHZ, QFN-32; Data Rate:250Kbps; RF / IF Modulation:O-QPSK; Frequency Min:2.405GHz; Frequency Max:2.48GHz; Receiving Current:45mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Data Rate Nxp - 81K2741 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Data Rate Nxp
81K2741
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Data Rate Nxp 81K2741
RF TRANSCEIVER, 2.405GHZ TO 2.48GHZ, QFN-32; Data Rate:250Kbps; RF / IF Modulation:O-QPSK; Frequency Min:2.405GHz; Frequency Max:2.48GHz; Receiving Current:45mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2V RoHS Compliant: Yes

RF TRANSCEIVER, 2.405GHZ TO 2.48GHZ, QFN-32; Data Rate:250Kbps; RF / IF Modulation:O-QPSK; Frequency Min:2.405GHz; Frequency Max:2.48GHz; Receiving Current:45mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - MC13201FC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MC13201FC
RF and Wireless - RF Transceiver ICs MC13201FC
IC RF TXRX 802.15.4 32VFQFN

IC RF TXRX 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 81K2741 MC13201FC
Product Name Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Data Rate Nxp RF and Wireless - RF Transceiver ICs
Features RoHS
Operating Frequency 2405 to 2480 MHz 2400 MHz
Data Rate 250 kbps 250 kbps
Supply Voltage 2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details