NXP Semiconductors RF Transceiver ICs - MC13190FCR2 MC13190FCR2

Description
Manufacturer: NXP Win Source Part Number: 787690-MC13190FCR2 Type: TxRx Only Operating Temperature Range: 0°C ~ 50°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.5 V ~ 3 V Power - Output: 4.8dBm Sensitivity: -71dBm Current - Receiving: 11mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Current - Transmitting: 27mA ~ 54mA Family Name: MC13190 Categories: RF/IF and RFID Data Rate (Maximum): 6Mbps Alternative Parts (Cross-Reference): MC13190FC; Introduction Date: January 12, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787690-MC13190FCR2 Type: TxRx Only Operating Temperature Range: 0°C ~ 50°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.5 V ~ 3 V Power - Output: 4.8dBm Sensitivity: -71dBm Current - Receiving: 11mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Current - Transmitting: 27mA ~ 54mA Family Name: MC13190 Categories: RF/IF and RFID Data Rate (Maximum): 6Mbps Alternative Parts (Cross-Reference): MC13190FC; Introduction Date: January 12, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13190FCR2 - 787690-MC13190FCR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13190FCR2
787690-MC13190FCR2
RF Transceiver ICs - MC13190FCR2 787690-MC13190FCR2
Manufacturer: NXP Win Source Part Number: 787690-MC13190FCR2 Type: TxRx Only Operating Temperature Range: 0°C ~ 50°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.5 V ~ 3 V Power - Output: 4.8dBm Sensitivity: -71dBm Current - Receiving: 11mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Current - Transmitting: 27mA ~ 54mA Family Name: MC13190 Categories: RF/IF and RFID Data Rate (Maximum): 6Mbps Alternative Parts (Cross-Reference): MC13190FC; Introduction Date: January 12, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787690-MC13190FCR2
Type: TxRx Only
Operating Temperature Range: 0°C ~ 50°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2.5 V ~ 3 V
Power - Output: 4.8dBm
Sensitivity: -71dBm
Current - Receiving: 11mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM > 1GHZ
Current - Transmitting: 27mA ~ 54mA
Family Name: MC13190
Categories: RF/IF and RFID
Data Rate (Maximum): 6Mbps
Alternative Parts (Cross-Reference): MC13190FC;
Introduction Date: January 12, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 787690-MC13190FCR2
Product Name RF Transceiver ICs - MC13190FCR2
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details