NXP Semiconductors RF Transceiver ICs MC12311CHNR

Description
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 470MHz, 868MHz, 915MHz, 928MHz, 955MHz 60-VFLGA Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 470MHz, 868MHz, 915MHz, 928MHz, 955MHz 60-VFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC12311CHNR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MC12311CHNR-ND
RF Transceiver ICs MC12311CHNR-ND
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 470MHz, 868MHz, 915MHz, 928MHz, 955MHz 60-VFLGA Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 470MHz, 868MHz, 915MHz, 928MHz, 955MHz 60-VFLGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MC12311CHNR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 315 to 955 MHz
Data Rate 300 kbps
Bias Current 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
CC2500 Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B - CC2500RGPR - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 1.8V; 3.6V
View Details
3 suppliers
RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details