NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XSD200FK MC10XSD200FK

Description
Manufacturer: NXP Win Source Part Number: 1217364-MC10XSD200FK Packaging: Tray Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 3V ~ 5.5V Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 23-PQFN (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 23-PowerQFN Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MC10XSD200 Manufacturer Pack Quantity: 840 MSL Level: 3 (168 Hours) Load Voltage (V): 8V ~ 36V Rds On: 10mOhm
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1217364-MC10XSD200FK Packaging: Tray Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 3V ~ 5.5V Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 23-PQFN (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 23-PowerQFN Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MC10XSD200 Manufacturer Pack Quantity: 840 MSL Level: 3 (168 Hours) Load Voltage (V): 8V ~ 36V Rds On: 10mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XSD200FK
MC10XSD200FK
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XSD200FK MC10XSD200FK
Manufacturer: NXP Win Source Part Number: 1217364-MC10XSD200FK Packaging: Tray Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 3V ~ 5.5V Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 23-PQFN (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 23-PowerQFN Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MC10XSD200 Manufacturer Pack Quantity: 840 MSL Level: 3 (168 Hours) Load Voltage (V): 8V ~ 36V Rds On: 10mOhm

Manufacturer: NXP
Win Source Part Number: 1217364-MC10XSD200FK
Packaging: Tray
Features: Internal PWM, Slew Rate Controlled, Watchdog Timer
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: 3V ~ 5.5V
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 23-PQFN (12x12)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 23-PowerQFN
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MC10XSD200
Manufacturer Pack Quantity: 840
MSL Level: 3 (168 Hours)
Load Voltage (V): 8V ~ 36V
Rds On: 10mOhm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MC10XSD200FK
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XSD200FK
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details