NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS4200FKR2 MC10XS4200FKR2

Description
Manufacturer: NXP Win Source Part Number: 787686-MC10XS4200FKR 2 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Package: 23-PowerQFN Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 10 mOhm (Maximum) Family Name: MC10XS4200 Categories: Integrated Circuits (ICs) Manufacturer Package: 23-PQFN (12x12) Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LTC1710IS8#TRPBF; LTC1710IS8; LTC1710IS8#PBF; LTC1710CS8#PBF; Introduction Date: August 31, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787686-MC10XS4200FKR 2 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Package: 23-PowerQFN Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 10 mOhm (Maximum) Family Name: MC10XS4200 Categories: Integrated Circuits (ICs) Manufacturer Package: 23-PQFN (12x12) Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LTC1710IS8#TRPBF; LTC1710IS8; LTC1710IS8#PBF; LTC1710CS8#PBF; Introduction Date: August 31, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS4200FKR2
MC10XS4200FKR2
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS4200FKR2 MC10XS4200FKR2
Manufacturer: NXP Win Source Part Number: 787686-MC10XS4200FKR 2 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Package: 23-PowerQFN Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 10 mOhm (Maximum) Family Name: MC10XS4200 Categories: Integrated Circuits (ICs) Manufacturer Package: 23-PQFN (12x12) Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LTC1710IS8#TRPBF; LTC1710IS8; LTC1710IS8#PBF; LTC1710CS8#PBF; Introduction Date: August 31, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787686-MC10XS4200FKR2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Internal PWM, Slew Rate Controlled, Watchdog Timer
Package: 23-PowerQFN
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 8 V ~ 36 V
Rds On (Typ): 10 mOhm (Maximum)
Family Name: MC10XS4200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 23-PQFN (12x12)
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): LTC1710IS8#TRPBF; LTC1710IS8; LTC1710IS8#PBF; LTC1710CS8#PBF;
Introduction Date: August 31, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Switch, High-Side, 36V, Pqfn-23, Full Reel; Power Load Switch Type Nxp - 05W7912 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High-Side, 36V, Pqfn-23, Full Reel; Power Load Switch Type Nxp
05W7912
Power Load Switch, High-Side, 36V, Pqfn-23, Full Reel; Power Load Switch Type Nxp 05W7912
POWER LOAD SWITCH, HIGH-SIDE, 36V, PQFN-23, FULL REEL; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:9A; On State Resistance:0.01ohm; Distribution Switch Case Style:PQFN; No. of Pins:23Pins; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH-SIDE, 36V, PQFN-23, FULL REEL; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:9A; On State Resistance:0.01ohm; Distribution Switch Case Style:PQFN; No. of Pins:23Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Switch, High-Side, 36V, Pqfn-23; Power Load Switch Type Nxp - 63W2694 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High-Side, 36V, Pqfn-23; Power Load Switch Type Nxp
63W2694
Power Load Switch, High-Side, 36V, Pqfn-23; Power Load Switch Type Nxp 63W2694
POWER LOAD SWITCH, HIGH-SIDE, 36V, PQFN-23; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:9A; On State Resistance:0.01ohm; Distribution Switch Case Style:PQFN; No. of Pins:23Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH-SIDE, 36V, PQFN-23; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:9A; On State Resistance:0.01ohm; Distribution Switch Case Style:PQFN; No. of Pins:23Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MC10XS4200FKR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC10XS4200FKR2
PMIC - Power Distribution Switches, Load Drivers MC10XS4200FKR2
IC PWR SWITCH N-CHAN 1:1 23PQFN

IC PWR SWITCH N-CHAN 1:1 23PQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC10XS4200FKR2 05W7912 MC10XS4200FKR2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS4200FKR2 Power Load Switch, High-Side, 36V, Pqfn-23, Full Reel; Power Load Switch Type Nxp PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V ~ 36 V 36V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819050-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details