The MC10XS4200BFK is a dual high-side switch designed for applications in trucks, buses, and industrial settings. It operates at a supply voltage range of 8.0 to 36 V, with an extended range capability of 6.0 to 58 V. Each channel features a low on-resistance of less than 10 mΩ and can handle up to 8.5 A of steady-state current. The device includes integrated control and a variety of protective features such as overcurrent, short-circuit, and overtemperature protection, along with programmable autoretry functions. Control and diagnostics are facilitated through a 16-bit SPI interface, compatible with both 3.3 V and 5.0 V systems, allowing for easy integration into existing designs. The MC10XS4200BFK supports individual control of its channels via internal or external clock signals, and it features programmable output voltage slew rates to enhance electromagnetic compatibility. Additionally, it includes dynamic overcurrent threshold profiles and fail-safe operation modes to maintain functionality during communication loss with external microcontrollers. This device is suitable for controlling various load types, including bulbs, solenoids, and DC motors.
Manufacturer: NXP
Win Source Part Number: 883264-MC10XS4200BFK
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Tray
Package: 23-PowerQFN
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: MC10X
Categories: Integrated Circuits (ICs)
Case / Package: 23-PQFN (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 840
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13769, 934070604557, MC10XS4200BFK-ND
IC PWR SWITCH N-CHAN 1:1 23PQFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MC10XS4200BFK | MC10XS4200BFK |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS4200BFK | PMIC - Power Distribution Switches, Load Drivers |
| Current | 6.0 amps |