NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS3535HFK MC10XS3535HFK

Description
Manufacturer: NXP Win Source Part Number: 883263-MC10XS3535HFK Operating Temperature Range: -40°C ~ 125°C (TA) Package: Tray Package: 24-PowerQFN Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: MC10X Categories: Integrated Circuits (ICs) Case / Package: 24-PQFN (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883263-MC10XS3535HFK Operating Temperature Range: -40°C ~ 125°C (TA) Package: Tray Package: 24-PowerQFN Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: MC10X Categories: Integrated Circuits (ICs) Case / Package: 24-PQFN (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS3535HFK
MC10XS3535HFK
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS3535HFK MC10XS3535HFK
Manufacturer: NXP Win Source Part Number: 883263-MC10XS3535HFK Operating Temperature Range: -40°C ~ 125°C (TA) Package: Tray Package: 24-PowerQFN Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: MC10X Categories: Integrated Circuits (ICs) Case / Package: 24-PQFN (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883263-MC10XS3535HFK
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Tray
Package: 24-PowerQFN
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: MC10X
Categories: Integrated Circuits (ICs)
Case / Package: 24-PQFN (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 840
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Switch ICs - Power Distribution AUTOLIGHTING ESWITCH - 568-MC10XS3535HFK - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution AUTOLIGHTING ESWITCH
568-MC10XS3535HFK
Power Switch ICs - Power Distribution AUTOLIGHTING ESWITCH 568-MC10XS3535HFK
Power Switch ICs - Power Distribution AUTOLIGHTING ESWITCH

Power Switch ICs - Power Distribution AUTOLIGHTING ESWITCH

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - MC10XS3535HFK - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC10XS3535HFK
PMIC - Power Distribution Switches, Load Drivers MC10XS3535HFK
IC PWR SWITCH N-CHAN 1:6 24PQFN

IC PWR SWITCH N-CHAN 1:6 24PQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC10XS3535HFK 568-MC10XS3535HFK MC10XS3535HFK
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS3535HFK Power Switch ICs - Power Distribution AUTOLIGHTING ESWITCH PMIC - Power Distribution Switches, Load Drivers
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details