NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS3535DHFKR2 MC10XS3535DHFKR2

Description
Manufacturer: NXP Win Source Part Number: 041461-MC10XS3535DHF KR2 Packaging: Reel - TR Features: Watchdog Timer Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 6 Voltage - Load: 7 V to 20 V Rds On (Typ): 10 mOhm (Max), 35 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-PQFN (12x12) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 041461-MC10XS3535DHF KR2 Packaging: Reel - TR Features: Watchdog Timer Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 6 Voltage - Load: 7 V to 20 V Rds On (Typ): 10 mOhm (Max), 35 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-PQFN (12x12) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS3535DHFKR2 - 041461-MC10XS3535DHFKR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS3535DHFKR2
041461-MC10XS3535DHFKR2
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS3535DHFKR2 041461-MC10XS3535DHFKR2
Manufacturer: NXP Win Source Part Number: 041461-MC10XS3535DHF KR2 Packaging: Reel - TR Features: Watchdog Timer Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 6 Voltage - Load: 7 V to 20 V Rds On (Typ): 10 mOhm (Max), 35 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-PQFN (12x12) Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: NXP
Win Source Part Number: 041461-MC10XS3535DHFKR2
Packaging: Reel - TR
Features: Watchdog Timer
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 6
Voltage - Load: 7 V to 20 V
Rds On (Typ): 10 mOhm (Max), 35 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-PQFN (12x12)
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 041461-MC10XS3535DHFKR2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS3535DHFKR2
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 5042/BEA - Rochester Electronics
Specs
Package Type DIP; DIP
View Details
3 suppliers
700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BE - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers