Manufacturer: NXP
Win Source Part Number: 926053-MC10XS3435DHF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-PowerQFN
Package: Tray
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: MC10X
Categories: Integrated Circuits (ICs)
Case / Package: 24-PQFN (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 840
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PWR SWITCH N-CHAN 1:1 24PQFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MC10XS3435DHFK | MC10XS3435DHFK |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS3435DHFK | PMIC - Power Distribution Switches, Load Drivers |
| Current | 6.0 amps |