Manufacturer: NXP
Win Source Part Number: 207773-MC100ES6254FA
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Clock Fanout Buffer (Distribution), Multiplexer IC 2:3 3GHz 32-LQFP
IC CLK BUFFER 2:3 3GHZ 32LQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 207773-MC100ES6254FA | MC100ES6254FA-ND | MC100ES6254FA |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6254FA | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 32-LQFP (7x7) | Surface Mount; 32-LQFP | Surface Mount; Surface Mount |