Manufacturer: NXP
Win Source Part Number: 132586-MC100ES6111AC
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, HSTL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: 32-LQFP (9x9)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 2.7GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.7GHz 32-LQFP
IC CLK BUFFER 2:10 2.7GHZ 32LQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 132586-MC100ES6111AC | MC100ES6111AC-ND | MC100ES6111AC |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6111AC | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | |
| Package Type | Surface Mount; 32-LQFP (9x9) | Surface Mount; 32-LQFP | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |