NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC09XS3400AFKR2 MC09XS3400AFKR2

Description
Manufacturer: NXP Win Source Part Number: 787607-MC09XS3400AFK R2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Package: 24-PowerQFN Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 6 V ~ 20 V Rds On (Typ): 9 mOhm Family Name: MC09XS3400 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PQFN (12x12) Alternative Parts (Cross-Reference): L9651-TR; L9651; MC09XS3400AFK; Introduction Date: March 12, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787607-MC09XS3400AFK R2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Package: 24-PowerQFN Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 6 V ~ 20 V Rds On (Typ): 9 mOhm Family Name: MC09XS3400 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PQFN (12x12) Alternative Parts (Cross-Reference): L9651-TR; L9651; MC09XS3400AFK; Introduction Date: March 12, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC09XS3400AFKR2
MC09XS3400AFKR2
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC09XS3400AFKR2 MC09XS3400AFKR2
Manufacturer: NXP Win Source Part Number: 787607-MC09XS3400AFK R2 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Internal PWM, Slew Rate Controlled, Watchdog Timer Package: 24-PowerQFN Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 6 V ~ 20 V Rds On (Typ): 9 mOhm Family Name: MC09XS3400 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PQFN (12x12) Alternative Parts (Cross-Reference): L9651-TR; L9651; MC09XS3400AFK; Introduction Date: March 12, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 787607-MC09XS3400AFKR2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Internal PWM, Slew Rate Controlled, Watchdog Timer
Package: 24-PowerQFN
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 6 V ~ 20 V
Rds On (Typ): 9 mOhm
Family Name: MC09XS3400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PQFN (12x12)
Alternative Parts (Cross-Reference): L9651-TR; L9651; MC09XS3400AFK;
Introduction Date: March 12, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MC09XS3400AFKR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC09XS3400AFKR2
PMIC - Power Distribution Switches, Load Drivers MC09XS3400AFKR2
IC PWR SWITCH N-CHAN 1:1 24PQFN

IC PWR SWITCH N-CHAN 1:1 24PQFN

Supplier's Site Datasheet
Power Load Switch, High-Side, 28V, Pqfn-24, Full Reel; Power Load Switch Type Nxp - 89T6098 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High-Side, 28V, Pqfn-24, Full Reel; Power Load Switch Type Nxp
89T6098
Power Load Switch, High-Side, 28V, Pqfn-24, Full Reel; Power Load Switch Type Nxp 89T6098
POWER LOAD SWITCH, HIGH-SIDE, 28V, PQFN-24, FULL REEL; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:2.8A; On State Resistance:0.09ohm; Distribution Switch Case Style:PQFN; No. of Pins:24Pins RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH-SIDE, 28V, PQFN-24, FULL REEL; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:2.8A; On State Resistance:0.09ohm; Distribution Switch Case Style:PQFN; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Switch, High-Side, 28V, Pqfn-24; Power Load Switch Type Nxp - 56W5017 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High-Side, 28V, Pqfn-24; Power Load Switch Type Nxp
56W5017
Power Load Switch, High-Side, 28V, Pqfn-24; Power Load Switch Type Nxp 56W5017
POWER LOAD SWITCH, HIGH-SIDE, 28V, PQFN-24; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:2.8A; On State Resistance:0.09ohm; Distribution Switch Case Style:PQFN; No. of Pins:24Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH-SIDE, 28V, PQFN-24; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:2.8A; On State Resistance:0.09ohm; Distribution Switch Case Style:PQFN; No. of Pins:24Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC09XS3400AFKR2 MC09XS3400AFKR2 89T6098
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC09XS3400AFKR2 PMIC - Power Distribution Switches, Load Drivers Power Load Switch, High-Side, 28V, Pqfn-24, Full Reel; Power Load Switch Type Nxp
Voltage 6 V ~ 20 V 28V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-3000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details